- Brand : V2 Technologies
- Product name : Twinax 10m
- Product code : SFP-H10GB-ACU10M-V2
- Category : InfiniBand & Fibre Optic Cables
- Data-sheet quality : created/standardized by Icecat
- Product views : 4118
- Info modified on : 19 Jan 2024 12:12:22
-
Long product name V2 Technologies Twinax 10m InfiniBand/fibre optic cable SFP+ Black
:
Twinax Cable, 28AWG, Active, 10m
-
Short summary description V2 Technologies Twinax 10m InfiniBand/fibre optic cable SFP+ Black
:
V2 Technologies Twinax 10m, 10 m, SFP+, SFP+
-
Long summary description V2 Technologies Twinax 10m InfiniBand/fibre optic cable SFP+ Black
:
V2 Technologies Twinax 10m. Cable length: 10 m, Connector 1: SFP+, Connector 2: SFP+