- Brand : Security Labs
- Product name : SLC-176
- Product code : SLC-176
- Category : Security Cameras
- Data-sheet quality : created/standardized by Icecat
- Product views : 4796
- Info modified on : 21 Oct 2022 10:32:10
-
Long product name Security Labs SLC-176 security camera Dome IP security camera Outdoor Ceiling
:
SLC-176, Dome, CCD, 480TVL
-
Short summary description Security Labs SLC-176 security camera Dome IP security camera Outdoor Ceiling
:
Security Labs SLC-176, IP security camera, Outdoor, Wired, Ceiling, White, Dome
-
Long summary description Security Labs SLC-176 security camera Dome IP security camera Outdoor Ceiling
:
Security Labs SLC-176. Type: IP security camera, Placement supported: Outdoor, Connectivity technology: Wired. Mounting type: Ceiling, Product colour: White, Form factor: Dome. Minimum illumination: 0.3 lx, Tilt angle range: 0 - 90°, Pan range: 0 - 356°. Sensor type: CCD, Optical sensor size: 25.4 / 4 mm (1 / 4"). Optical zoom: 27x, Focal length range: 3.6 - 97.2 mm