Lumiscope 1137 blood pressure unit Upper arm 4 user(s)

  • Brand : Lumiscope
  • Product name : 1137
  • Product code : 1137
  • Category : Blood Pressure Units
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 7098
  • Info modified on : 21 Oct 2022 10:32:10
  • Long product name Lumiscope 1137 blood pressure unit Upper arm 4 user(s) :

    Advanced Upper Arm Blood Pressure Monitor, 4 User Memory, WHO Risk Indicator, 4 Alarm Settings

  • Short summary description Lumiscope 1137 blood pressure unit Upper arm 4 user(s) :

    Lumiscope 1137, Upper arm, 4 user(s), LED, AA

  • Long summary description Lumiscope 1137 blood pressure unit Upper arm 4 user(s) :

    Lumiscope 1137. Placement supported: Upper arm, Number of users: 4 user(s). Display type: LED. Battery type: AA