- Brand : Acco
- Product name : Ultima 35
- Product code : 1701680
- Category : Laminators
- Data-sheet quality : created/standardized by Icecat
- Product views : 25029
- Info modified on : 21 Oct 2022 10:14:32
-
Long product name Acco Ultima 35 915 mm/min Blue, Grey
:
Ultima 35 EZ
-
Short summary description Acco Ultima 35 915 mm/min Blue, Grey
:
Acco Ultima 35, 30.4 cm, 1 min, 915 mm/min, Blue, Grey, 429 mm, 230 mm
-
Long summary description Acco Ultima 35 915 mm/min Blue, Grey
:
Acco Ultima 35. Maximum lamination width: 30.4 cm, Preheating time: 1 min, Lamination speed: 915 mm/min. Width: 429 mm, Depth: 230 mm, Height: 460 mm