Acco 1757576 paper shredder Cross shredding 22.8 cm Black, Silver

  • Brand : Acco
  • Product name : 1757576
  • Product code : 1757576
  • Category : Paper Shredders
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 6127
  • Info modified on : 21 Oct 2022 10:32:10
  • Long product name Acco 1757576 paper shredder Cross shredding 22.8 cm Black, Silver :

    Stack&Shred, 250x, Black/Silver

  • Short summary description Acco 1757576 paper shredder Cross shredding 22.8 cm Black, Silver :

    Acco 1757576, Cross shredding, 22.8 cm, 3 mm/min, 250 sheets, Black, Silver

  • Long summary description Acco 1757576 paper shredder Cross shredding 22.8 cm Black, Silver :

    Acco 1757576. Shredding type: Cross shredding, Working width: 22.8 cm, Shredding speed: 3 mm/min