- Brand : Kingston Technology
- Product family : IronKey
- Product name : Enterprise D250 D2-D250-B64-4FIPS
- Product code : D2-D250-B64-4FIPS
- Category : USB Flash Drives
- Data-sheet quality : created/standardized by Icecat
- Product views : 12484
- Info modified on : 07 Mar 2024 15:34:52
- Warranty: : 1 year
-
Long product name Kingston Technology IronKey Enterprise D250 D2-D250-B64-4FIPS USB flash drive 64 GB USB Type-A 2.0 Black
:
D2-D250-B64-4FIPS - 64GB
-
Kingston Technology IronKey Enterprise D250 D2-D250-B64-4FIPS USB flash drive 64 GB USB Type-A 2.0 Black
:
Self-defending IronKey Enterprise drives simplify compliance with maximum protection and centralized management.
Hardware Encryption ensures data stays safe, always
The IronKey™ Cryptochip protects your critical data by keeping encryption key management on the device, where it’s safe and protected. Only after the user logs in with an authorized password will the drive unlock data and applications. IronKey Enterprise drives are FIPS 140-2 Level 3 validated* with AES 256-bit hardware encryption, so you can be confident you’re protecting sensitive data and meeting regulatory requirements.
Safeguard your Intellectual Property with protection that never sleeps
Self-defending IronKey drives provide active protections against the spread of worms, crimeware and other malicious code. You can even set the device to self-destruct after a configurable number of break-in attempts, and a ruggedized, waterproof metal chassis resists physical break-ins and is tamper evident.
Easily manage access and usage
Centrally administer access and usage policies across thousands of IronKey Enterprise flash drives with the cloud-based or on-premise IronKey™ Enterprise Management Service or Server. Securely recover access to user devices, force a device to be in read-only mode, remotely force password changes, and re-commission devices that are no longer in use.
Remotely disable lost or stolen devices
Administrators can lock out the user completely once the device connects and instruct the IronKey Enterprise drive to initiate the self-destruct sequence.
Integrate with endpoints and enterprise applications
Deploy drives that are built to interoperate with many of the industry's leading endpoint security software products. Users can securely store data, identity credentials, portable applications, and portable desktops for maximum productivity at home or on the road.
Streamline Usability with Localized Control Panel
Reduce help desk calls with self-service password reset and an intuitive user control panel available in eight languages.
Consolidate devices with public-key Encryption Support
Take advantage of the device’s strong authentication capabilities to consolidate the devices your users need to carry. For Windows computers, IronKey Enterprise devices support one-time password technology such as RSA SecureID®, VeriSign® Identity Protection (VIP) and Cryptocard, as well as X.509 certificates and passwords.
Choose the model that fits your needs
Two drive models allow you to deploy the right combination of performance, longevity and value to fit your mobile security needs.<
- High-performance and extra long-lasting S250 drives are built to stand up to continuous use on the road. Dual-channel SLC flash memory delivers exceptional performance and longevity.
- D250 drives balance performance and value for users with average data access needs. Same great security as the S250, with dual-channel MLC flash memory for reliable read/write performance. -
Short summary description Kingston Technology IronKey Enterprise D250 D2-D250-B64-4FIPS USB flash drive 64 GB USB Type-A 2.0 Black
:
Kingston Technology IronKey Enterprise D250 D2-D250-B64-4FIPS, 64 GB, USB Type-A, 2.0, 29 MB/s, Cap, Black
-
Long summary description Kingston Technology IronKey Enterprise D250 D2-D250-B64-4FIPS USB flash drive 64 GB USB Type-A 2.0 Black
:
Kingston Technology IronKey Enterprise D250 D2-D250-B64-4FIPS. Capacity: 64 GB, Device interface: USB Type-A, USB version: 2.0, Read speed: 29 MB/s, Write speed: 13 MB/s. Form factor: Cap. Password protection. Weight: 25 g. Product colour: Black
Performance | |
---|---|
Capacity | 64 GB |
Device interface | USB Type-A |
USB version | 2.0 |
Read speed | 29 MB/s |
Write speed | 13 MB/s |
Bootable | |
Windows operating systems supported | |
Mac operating systems supported | |
Linux operating systems supported |
Design | |
---|---|
Form factor | Cap |
Product colour | Black |
Design | |
---|---|
Protection features | Water resistant |
LED indicators | Link, Power |
Security | |
---|---|
Password protection | |
Security algorithms | 256-bit AES |
Operational conditions | |
---|---|
Operating temperature (T-T) | 0 - 70 °C |
Storage temperature (T-T) | -40 - 85 °C |
Weight & dimensions | |
---|---|
Width | 19 mm |
Depth | 9 mm |
Height | 75 mm |
Weight | 25 g |
Packaging content | |
---|---|
Manual |