- Brand : Lumiscope
- Product name : DigiO2
- Product code : JB02008
- Category : Blood Pressure Units
- Data-sheet quality : created/standardized by Icecat
- Product views : 16383
- Info modified on : 17 May 2018 22:15:37
- Warranty: : 1 Year Warranty
-
Long product name Lumiscope DigiO2 Automatic
:
DigiO2 Finger Pulse Oximeter
-
Short summary description Lumiscope DigiO2 Automatic
:
Lumiscope DigiO2, Automatic, LCD, AAA, 1.5 V, 66 mm, 36 mm
-
Long summary description Lumiscope DigiO2 Automatic
:
Lumiscope DigiO2. Type: Automatic. Display type: LCD. Battery type: AAA, Battery voltage: 1.5 V. Width: 66 mm, Depth: 36 mm, Height: 33 mm. Dimensions (WxDxH): 66 x 36 x 33 mm