- Brand : Kensington
- Product name : Charge & Sync Cabinet for iPad Air, iPad® and iPad mini
- Product code : K67771AM
- GTIN (EAN/UPC) : 0085896677710
- Category : Mobile Device Chargers
- Data-sheet quality : created/standardized by Icecat
- Product views : 27299
- Info modified on : 21 Oct 2022 10:14:32
- Warranty: : Unknown
-
Long product name Kensington Charge & Sync Cabinet for iPad Air, iPad® and iPad mini
:
The smart solution for iPad deployment
-
Kensington Charge & Sync Cabinet for iPad Air, iPad® and iPad mini
:
With space for 10 iPads and the ability to stack up to 3 cabinets, the Kensington Charge & Sync Cabinet is the smart solution. Each iPad cabinet is secured to a table with the included mounting plate or a cable lock. To simplify charging and syncing, you’ll find easy access to each iPad or iPad mini 30-pin or Lightning cable connector port (cable not included). A single power cord provides charging for the entire cabinet. There’s even a built-in fan to keep your iPads cool.
-
Short summary description Kensington Charge & Sync Cabinet for iPad Air, iPad® and iPad mini
:
Kensington Charge & Sync Cabinet for iPad Air, iPad® and iPad mini, Indoor, AC, Black
-
Long summary description Kensington Charge & Sync Cabinet for iPad Air, iPad® and iPad mini
:
Kensington Charge & Sync Cabinet for iPad Air, iPad® and iPad mini. Charger type: Indoor, Power source type: AC, Charger compatibility: Tablet, USB 2.0 ports quantity: 10. Product colour: Black
This browser does not support the video element.
Performance | |
---|---|
Charger compatibility | Tablet |
Power source type | AC |
USB 2.0 ports quantity | 10 |
Charger type | Indoor |
Operating principle | Contact |
Compatibility | iPad 1-4 |
Design | |
---|---|
Product colour | Black |
Packaging data | |
---|---|
Package width | 457.2 mm |
Package depth | 393.7 mm |
Package weight | 457.2 g |
Other features | |
---|---|
Built-in battery |