- Brand : Valeo
- Product name : VA4534BK
- Product code : VA4534BK
- Category : Weight Training Benches & Racks
- Data-sheet quality : created/standardized by Icecat
- Product views : 6593
- Info modified on : 25 Jan 2018 21:15:03
-
Long product name Valeo VA4534BK weight training bench/rack Black
:
10 lb. Adjustable Ankle/Wrist Weights
-
Short summary description Valeo VA4534BK weight training bench/rack Black
:
Valeo VA4534BK, 4.5 kg, Black
-
Long summary description Valeo VA4534BK weight training bench/rack Black
:
Valeo VA4534BK. Maximum weight capacity: 4.5 kg, Product colour: Black