- Brand : Valeo
- Product name : VA4668BL
- Product code : VA4668BL
- Category : Abdominal Trainers
- Data-sheet quality : created/standardized by Icecat
- Product views : 10366
- Info modified on : 17 May 2018 22:15:05
-
Long product name Valeo VA4668BL abdominal trainer Home
:
18" Foam Roller
-
Short summary description Valeo VA4668BL abdominal trainer Home
:
Valeo VA4668BL, 457.2 mm, 152.4 mm
-
Long summary description Valeo VA4668BL abdominal trainer Home
:
Valeo VA4668BL. Width: 457.2 mm, Depth: 152.4 mm