- Brand : Kingpin Screens
- Product name : Velvet Framed Screen
- Product code : KIN-VFS150-4:3
- Category : Projection Screens
- Data-sheet quality : created/standardized by Icecat
- Product views : 9932
- Info modified on : 21 Oct 2022 10:14:32
-
Long product name Kingpin Screens Velvet Framed Screen projection screen 175.3 cm (69") 4:3
:
Velvet Framed Screen\150cm\4:3
-
Short summary description Kingpin Screens Velvet Framed Screen projection screen 175.3 cm (69") 4:3
:
Kingpin Screens Velvet Framed Screen, 175.3 cm (69"), 140 cm, 105 cm, 4:3
-
Long summary description Kingpin Screens Velvet Framed Screen projection screen 175.3 cm (69") 4:3
:
Kingpin Screens Velvet Framed Screen. Diagonal: 175.3 cm (69"), Viewable screen width (W): 140 cm, Viewable screen height (H): 105 cm, Native aspect ratio: 4:3