- Brand : Kingpin Screens
- Product name : Velvet Framed Screen
- Product code : KIN-VFS270-16:9
- Category : Projection Screens
- Data-sheet quality : created/standardized by Icecat
- Product views : 12364
- Info modified on : 07 Mar 2024 15:34:52
-
Long product name Kingpin Screens Velvet Framed Screen projection screen 2.97 m (117") 16:9
:
Velvet Framed Screen\270cm\16:9
-
Short summary description Kingpin Screens Velvet Framed Screen projection screen 2.97 m (117") 16:9
:
Kingpin Screens Velvet Framed Screen, 2.97 m (117"), 2.6 m, 146.2 cm, 16:9
-
Long summary description Kingpin Screens Velvet Framed Screen projection screen 2.97 m (117") 16:9
:
Kingpin Screens Velvet Framed Screen. Diagonal: 2.97 m (117"), Viewable screen width (W): 2.6 m, Viewable screen height (H): 146.2 cm, Native aspect ratio: 16:9