- Brand : CoreParts
- Product name : KIT141
- Product code : KIT141
- GTIN (EAN/UPC) : 5711045559655
- Category : Drive Bay Panels
- Data-sheet quality : created/standardized by Icecat
- Product views : 18692
- Info modified on : 13 Mar 2024 08:23:23
-
Bullet Points CoreParts KIT141 drive bay panel 2.5" Bezel panel Grey
:
- - High Quality
- - Tested and certified
- - Matching Performance
- - Reliable with 12 month Warranty
- Warranty: : 12 months
-
Long product name CoreParts KIT141 drive bay panel 2.5" Bezel panel Grey
:
2:nd bay HD Kit SATA 12,7mm KIT141, 2.5", Bezel panel, Serial ATA, Grey, IBM/Lenovo ThinkPad T510 4313-xxx, T510 4314-xxx, T510 4339-xxx, T510 4349-xxx, T510 4384-xxx,...
-
Short summary description CoreParts KIT141 drive bay panel 2.5" Bezel panel Grey
:
CoreParts KIT141, 2.5", Bezel panel, Serial ATA, Grey, IBM/Lenovo ThinkPad T510 4313-xxx, T510 4314-xxx, T510 4339-xxx, T510 4349-xxx, T510 4384-xxx,..., 130 mm
-
Long summary description CoreParts KIT141 drive bay panel 2.5" Bezel panel Grey
:
CoreParts KIT141. Size (imperial): 2.5", Type: Bezel panel, HDD interface: Serial ATA. Width: 130 mm, Depth: 13 mm, Height: 130 mm. Package width: 181 mm, Package depth: 146 mm, Package height: 29 mm. Country of origin: China
Country | Distributor |
---|---|
|
1 distributor(s) |
|
2 distributor(s) |