Acco 1757576 paper shredder Cross shredding 22.9 cm Black

  • Brand : Acco
  • Product name : 1757576
  • Product code : 1757576A
  • Category : Paper Shredders
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 11616
  • Info modified on : 21 Oct 2022 10:32:10
  • Warranty: : 2 Years
  • Long product name Acco 1757576 paper shredder Cross shredding 22.9 cm Black :

    Stack-and-Shred 250X Hands Free Shredder, Super Cross-Cut, 250 Sheets, 5-10 Users

  • Short summary description Acco 1757576 paper shredder Cross shredding 22.9 cm Black :

    Acco 1757576, Cross shredding, 22.9 cm, 2438.4 mm/min, 250 sheets, Black, 349 x 470 x 635 mm

  • Long summary description Acco 1757576 paper shredder Cross shredding 22.9 cm Black :

    Acco 1757576. Shredding type: Cross shredding, Working width: 22.9 cm, Shredding speed: 2438.4 mm/min. Dimensions (WxDxH): 349 x 470 x 635 mm