Yarvik Ingenia X1 13.5 cm (5.3") Dual SIM Android 4.0.4 3G 1 GB 4 GB 2700 mAh Black

  • Brand : Yarvik
  • Product family : Ingenia
  • Product series : X1
  • Product name : X1
  • Product code : SMP53-210
  • Category : Smartphones
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 25696
  • Info modified on : 21 Oct 2022 10:14:32
  • Warranty: : 2 years
  • Long product name Yarvik Ingenia X1 13.5 cm (5.3") Dual SIM Android 4.0.4 3G 1 GB 4 GB 2700 mAh Black :

    5.3" IPS qHD (540 x 960 px), Dual-Core Cortex A9 1GHz, 1GB DDR3 RAM, microSDHC/SDXC, 8 MP, FM, Wi-Fi, Bluetooth 2.1+EDR, GPS, Micro-USB 2.0, 3.5mm, 2.7Ah Li-Ion, 183 g, Black, Android 4

  • Short summary description Yarvik Ingenia X1 13.5 cm (5.3") Dual SIM Android 4.0.4 3G 1 GB 4 GB 2700 mAh Black :

    Yarvik Ingenia X1, 13.5 cm (5.3"), 1 GB, 4 GB, 8 MP, Android 4.0.4, Black

  • Long summary description Yarvik Ingenia X1 13.5 cm (5.3") Dual SIM Android 4.0.4 3G 1 GB 4 GB 2700 mAh Black :

    Yarvik Ingenia X1. Display diagonal: 13.5 cm (5.3"), Display resolution: 540 x 960 pixels. Processor frequency: 1 GHz. RAM capacity: 1 GB, Internal storage capacity: 4 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera. SIM card capability: Dual SIM. Operating system installed: Android 4.0.4. Battery capacity: 2700 mAh. Product colour: Black. Weight: 183 g

Distributors
Country Distributor
1 distributor(s)
Reviews
Updated:
2016-11-15 02:59:49
Average rating:77
Uk has collected 4 expert reviews for Yarvik Ingenia X1 13.5 cm (5.3") Dual SIM Android 4.0.4 3G 1 GB 4 GB 2700 mAh Black and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.