Zalman Reserator XT Liquid cooling kit Silver

  • Brand : Zalman
  • Product name : Reserator XT
  • Product code : RESERATOR XT (TITAN)
  • Category : Computer Cooling Systems
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 9985
  • Info modified on : 14 Mar 2024 18:33:42
  • Long product name Zalman Reserator XT Liquid cooling kit Silver :

    Reserator XT - High-performance water-cooling system with various display that can be controlled according to user environment

  • Zalman Reserator XT Liquid cooling kit Silver :

    High Performance Ultra Quiet Water Cooling System

    Active/Passive Hybrid Cooling Design
    - Active Cooling: 140mm Fan (Forced Convection Cooling).
    - Passive Cooling: Anodized Aluminum Heatsink Chassis(Natural Convection Cooling).

    Automatic/Manual Control Modes
    - Automatic Mode:
    Coolant Temperature is monitored for Automatic Control of Fan Speed and Coolant Flow Rate.
    - Manual Mode:
    Front Panel Control Knob allows the user to manually optimize performance and minimize noise.

    Warning & Alarm System
    - Coolant Flow Monitoring: Warns the user when coolant flow is problematic.
    - Coolant Level Monitoring: Warns the user when the coolant level is low.

    Comprehensive Visual Monitoring Display
    - Coolant Temperature (viewable in ℃ or ℉).
    - Ambient Temperature (viewable in ℃ or ℉).
    - Coolant Level Warning Icon (Lights Up When Coolant Level Is Low).

    Coolant Flow Rate
    - Coolant Flow Indicator.
    - Light Switch.

    Automatic Power ON/OFF In Sync with the Computer

  • Short summary description Zalman Reserator XT Liquid cooling kit Silver :

    Zalman Reserator XT, Liquid cooling kit, Silver

  • Long summary description Zalman Reserator XT Liquid cooling kit Silver :

    Zalman Reserator XT. Type: Liquid cooling kit. Product colour: Silver

Specs
Performance
Type Liquid cooling kit
Design
Product colour Silver
Material Aluminium

Power
Power supply 6 W
Weight & dimensions
Weight 7 kg
Other features
Dimensions (WxDxH) 210 x 350 x 180 mm
Power requirements DC 12 V
Reviews
Updated:
2014-09-25 05:18:22
Average rating:82
Uk has collected 16 expert reviews for Zalman Reserator XT Liquid cooling kit Silver and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
techradar.com
Updated:
2014-09-25 05:18:02
Average rating:80
This giant slab of titanium delight certainly has all the aesthetics of a top-notch water cooling sytem. The external tank has three LED dials and the coloured coolant snakes its way into your case with the tech-cool credentials of a Japanese tailor.Th...
  • Looks impressive, Easy to set up...
  • Quite noisy, Not the most effective cooling system...
hardwarelogic.com
Updated:
2014-09-25 05:18:02
Average rating:86
Once considered the ultimate in geekdom, liquid cooling (also known as water cooling) has become almost mainstream. For those pushing the envelope, theres high performance (and high cost) kits from retailers such as Danger Den, DTek, or Swiftech. Howe...
  • Upon initial inspection, the Zalman Reserator XT is a phenomenal product. First, its the easiest installation liquid cooling system weve ever used.....taking less than 30 minutes to install using the same mounting kit found on many Zalman cooling pro...
thinkcomputers.org
Updated:
2014-09-25 05:18:02
Average rating:90
The Zalman Reserator XT offers more than your typical external water cooling system. It includes detailed gauges and sensors for the avid water cooler wanting to know whats going on. It also allows, with ease, the support for additional water blocks...
  • Auto and Manual modes, Warning and Alarm system, Many front panel options, Supports additional blocks...
  • Expensive...
  • The Zalman Reserator XT is a handy external water cooling system. It includes many features that you probably wouldnt see on many other external water cooling devices. Features such as warning systems, handling up to three addition water blocks with...
techgage.com
Updated:
2014-09-25 05:18:02
Average rating:90
A year ago February, we released our second review of a Zalman Reserator product. In that review, I was impressed with the Reserator 2s ability to keep our E6600s temperatures at a reasonable level all while operating virtually noise free. I was a b...
  • Big, but looks fantastic, Excellent performance, Simple to install, Includes a great waterblock (ZM-WB5), Zalmans legendary build quality, Quiet...
  • Expensive, Temperature gauge seems sketchy...
  • Having built a name for themselves over the years by providing quiet cooling solutions for everyday users and enthusiasts alike, Zalman has become more and more known for their performance products and for pushing the envelope by going places not many...
maximumpc.com
Updated:
2014-09-25 05:18:02
Average rating:80
Zalman is no stranger to gigantic external liquid-cooling devices. We’ve become so accustomed to seeing its huge, tower-like Reserator coolers that we nearly choked when the 15-pound Reserator XT arrived in our Lab. For starters, it’s not a large, awkw...
  • Crispycool; smaller than the old enormous Reserators.
  • Still friggin' huge; pretty annoying to set up; cranking the fan doesn't really increase performance.
3dGameMan.com
Updated:
2014-09-25 05:18:02
Average rating:0
Video Review: The Zalman Reserator XT External Water Cooling System performs very well, is super easy to install and very compact. If you are looking for a compact water cooling system that is on par with some of the separate hardcore water cooling kits, I would strongly recommend you check out this product. With a 120mm fan, 120mm radiator, 500L/hr pump and newly designed solid copper CPU water block, it's extremely impressive. This unit also comes with quick connect couplings. These quick connect c...
tweaknews.net
Updated:
2014-09-25 05:18:04
Average rating:0
With its new hybrid cooling design for the XT, Zalman has lost the traditional silence of the previous Reserator systems, but gained significant cooling performance. The Reserator XT is indeed a worthy successor to the Reserators of the past and boast...
xbitlabs.com
Updated:
2014-09-25 05:18:04
Average rating:0
Showcased in early spring at CeBIT 2007, the Zalman Reserator XT active liquid cooling system has finally reached our labs. We are glad we can offer you our review of it and we want to note right away that Zalman has for the first time stepped away fro...
  • Highest cooling performance with overclocked CPUs, Low noise level at the minimum speed of the fan, Universal (supports all modern platforms), Allows to add more waterblocks into the circuit, Simple to assemble and install, Simple to connect/disconnect an...
  • High price, Doesn’t cool the nearsocket space on the mainboard, Large dimensions of the main unit...
  • The new liquid cooling system from Zalman is a definite success. For the first time in our tests a liquid cooling system has managed to outperform an air cooler. The Reserator XT was better by 10°C than the Thermalright Ultra-120 eXtreme (with two fa...
guru3d.com
Updated:
2014-09-25 05:18:07
Average rating:0
Product:Reserator XT (399 USD)Product:VGA ZM-GWB8800 Ultra GTX (75 USD)Manufacturer:ZalmanInformation:Zalman USA One of the most reputable companies out there with a keen focus on cooling and silence for years has been Zalman. So, who on this planet...
  • To date there has not been one single Zalman product that we tested that disappointed. The Reserator XT surely again is a fantastic product. Aesthetically pleasing, good cooling, low noise. I mean, this is the gear that a hardware geek like yours trul...
More