- Brand : Transition Networks
- Product name : TN-GLC-FE-100BX-D-20
- Product code : TN-GLC-FE-100BX-D-20
- Category : Network Transceiver Modules
- Data-sheet quality : created/standardized by Icecat
- Product views : 4965
- Info modified on : 21 Oct 2022 10:14:32
-
Long product name Transition Networks TN-GLC-FE-100BX-D-20 network transceiver module Fiber optic 1000 Mbit/s SFP
:
SFP, 20km, 1550nm TX/1310nm RX, SM
-
Short summary description Transition Networks TN-GLC-FE-100BX-D-20 network transceiver module Fiber optic 1000 Mbit/s SFP
:
Transition Networks TN-GLC-FE-100BX-D-20, Fiber optic, 1000 Mbit/s, SFP, LC, BX, 20000 m
-
Long summary description Transition Networks TN-GLC-FE-100BX-D-20 network transceiver module Fiber optic 1000 Mbit/s SFP
:
Transition Networks TN-GLC-FE-100BX-D-20. SFP transceiver type: Fiber optic, Maximum data transfer rate: 1000 Mbit/s, Interface type: SFP. Input voltage: 3.3 V