- Brand : Transition Networks
- Product name : TN-GLC-FE-100BX-U-20
- Product code : TN-GLC-FE-100BX-U-20
- Category : Network Transceiver Modules
- Data-sheet quality : created/standardized by Icecat
- Product views : 5316
- Info modified on : 21 Oct 2022 10:14:32
-
Long product name Transition Networks TN-GLC-FE-100BX-U-20 network transceiver module Fiber optic SFP
:
SFP, 20km, 1310nm TX/1550nm RX, SM
-
Short summary description Transition Networks TN-GLC-FE-100BX-U-20 network transceiver module Fiber optic SFP
:
Transition Networks TN-GLC-FE-100BX-U-20, Fiber optic, SFP, LC, BX, 20000 m, IEEE 802.3ah
-
Long summary description Transition Networks TN-GLC-FE-100BX-U-20 network transceiver module Fiber optic SFP
:
Transition Networks TN-GLC-FE-100BX-U-20. SFP transceiver type: Fiber optic, Interface type: SFP, Fiber optic connector: LC. Input voltage: 3.3 V. Width: 13 mm, Depth: 55 mm, Height: 8 mm