- Brand : Transition Networks
- Product name : TN-GLC-FE-100BX-U-40
- Product code : TN-GLC-FE-100BX-U-40
- Category : Network Transceiver Modules
- Data-sheet quality : created/standardized by Icecat
- Product views : 5571
- Info modified on : 07 Mar 2024 15:34:52
-
Long product name Transition Networks TN-GLC-FE-100BX-U-40 network transceiver module Fiber optic 100 Mbit/s SFP
:
SFP, 40km, 1310nm TX/1550nm RX, SM
-
Short summary description Transition Networks TN-GLC-FE-100BX-U-40 network transceiver module Fiber optic 100 Mbit/s SFP
:
Transition Networks TN-GLC-FE-100BX-U-40, Fiber optic, 100 Mbit/s, SFP, LC, BX, 40000 m
-
Long summary description Transition Networks TN-GLC-FE-100BX-U-40 network transceiver module Fiber optic 100 Mbit/s SFP
:
Transition Networks TN-GLC-FE-100BX-U-40. SFP transceiver type: Fiber optic, Maximum data transfer rate: 100 Mbit/s, Interface type: SFP. Input voltage: 3.3 V, Power consumption (typical): 0.66 W. Width: 13 mm, Depth: 55 mm, Height: 8 mm