- Brand : Emtec
- Product name : Movie Cube S900H 2TB
- Product code : EKHDD2000S900H
- Category : Digital Media Players
- Data-sheet quality : created/standardized by Icecat
- Product views : 30939
- Info modified on : 07 Mar 2024 15:34:52
- Warranty: : 2 Years
-
Long product name Emtec Movie Cube S900H 2TB Black Full HD 1920 x 1080 pixels Wi-Fi
:
2TB Movie Cube S900H - Full HD Multimedia Player & Recorder with Dual DVB-T HD Tuner, FAT32/NTFS, 1.805kg
-
Short summary description Emtec Movie Cube S900H 2TB Black Full HD 1920 x 1080 pixels Wi-Fi
:
Emtec Movie Cube S900H 2TB, Black, AVI, DAT, IFO, ISO, MKV, MOV, MP4, MPG, RM, RMVB, TS, VOB, WMV, BMP, JPG, H.264, MPEG1, MPEG2, MPEG4, RM, RMVB, WMV9, Xvid, SMI, SRT, SSA, SUB, SUB+IDX, FLAC, MP3, OGG, WAV, WMA
-
Long summary description Emtec Movie Cube S900H 2TB Black Full HD 1920 x 1080 pixels Wi-Fi
:
Emtec Movie Cube S900H 2TB. Product colour: Black, Video formats supported: AVI, DAT, IFO, ISO, MKV, MOV, MP4, MPG, RM, RMVB, TS, VOB, WMV, Image formats supported: BMP, JPG. Storage media type: HDD, Total storage capacity: 2 TB, Supported file systems: FAT32, NTFS. HD type: Full HD, Maximum video resolution: 1920 x 1080 pixels. Ethernet LAN data rates: 10,100 Mbit/s, Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi data rate (max): 300 Mbit/s. Width: 217 mm, Depth: 174 mm, Height: 62 mm