Beats by Dr. Dre Studio Headphones Wired Head-band Orange

  • Brand : Beats by Dr. Dre
  • Product name : Studio
  • Product code : 900-00071-01
  • GTIN (EAN/UPC) : 0050644632143
  • Category : Headphones & Headsets
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 7872
  • Info modified on : 07 Mar 2024 15:34:52
  • Long product name Beats by Dr. Dre Studio Headphones Wired Head-band Orange :

    Head-band, 3.5mm, 1.361m, 2xAAA, Orange

  • Short summary description Beats by Dr. Dre Studio Headphones Wired Head-band Orange :

    Beats by Dr. Dre Studio, Wired, 240 g, Headphones, Orange

  • Long summary description Beats by Dr. Dre Studio Headphones Wired Head-band Orange :

    Beats by Dr. Dre Studio. Product type: Headphones. Connectivity technology: Wired. Cable length: 1.361 m. Weight: 240 g. Product colour: Orange

Reviews
Updated:
2013-11-20 09:21:03
Average rating:76
Uk has collected 113 expert reviews for Beats by Dr. Dre Studio Headphones Wired Head-band Orange and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
techadvisor.co.uk
Updated:
2013-11-20 09:19:47
Average rating:80
The headphone business is booming right now. Go on any plane, train, tube or bus and you will see several people enjoying their audio with a serious pair of cans on their heads. The most desirable of these headphones to the masses – for whatever reason -...
  • The Beats Studio is two things; firstly they are powerful headphones that are great for hip-hop or electronic music, secondly they are a desirable fashion accessory/statement. If that's what you're after then these are great - if you're looking for a more...
Digitaltrends.com
Updated:
2013-11-20 09:19:52
Average rating:70
Let's face it: Beats headphones don't need press. The brand is, by far, the most recognizable in its market. In fact, it could be argued that a published review of a Beats by Dr. Dre headphone is more beneficial at this point to the publisher's traffic th...
  • Lighter, stronger and sleeker, Dual-mode noise-cancelling, Auto-off switch, Rechargeable battery, Effective noise cancelling, More controlled bass than before...
  • Odd thumping noise in right ear when pushed, Response curve seems to change with volume, Treble is shrill and piercing at times, When battery dies, so does the music...
  • While the new Beats Studio deliver a re-voiced sound as promised, the changes aren't all for the better. We do appreciate that bass response has been toned down several notches, but there's sharpness to the midrange and an inconsistency to the treble th...
trustedreviews.com
Updated:
2013-11-20 09:19:53
Average rating:70
What are the Beats Studio headphones? The Beats by Dre. Studio have, for years, been the top-end model in the highly-recognisable Beats range. And now they've been given a refresh for 2013 and beyond. The price hasn't changed, £269.99, and for that you ge...
  • Comfortable, Mix of noise cancellation and isolation works well, Head-hugging look an improvement...
  • Thick sound harms separation, Harsh upper mids...
  • The Beats Studio improve upon their predecessors with simpler active noise cancellation and a more streamlines design. They're enjoyable headphones, but thanks to a few sound issues we'd recommend checking out a few other sets for becoming part of the Be...
pocket-lint.com
Updated:
2013-11-20 09:19:53
Average rating:80
"The original remastered," reads the interior of the Beats Studio (2013) headphones box. That's the sort of statement that might put fear into the hearts (and ears) of fans of The Beatles - just take a look at the waveforms after each album remaster - and...
  • Bassheads will be bowled over by the booming low-end, far better isolation than original model, built-in battery rather than AAAs, battery gauge is an improvement over original model, lightweight fit is comfortable, soft earcups, adjustable and flexi head...
  • Batteries die and it's audio over until charged up again, plastic exterior is a fingerprint magnet, bass-heavy sound won't suit all, audible hiss when quiet, mid-level compression can be harsh to ears, isolation not perfect, pricey considering the build q...
  • The latest Beats Studio headphones are a whole heap of cash for what they are - around as much as the heavier Beats Pro - which is their initial shortcoming. And yet Beats has escalated to a design brand as much as an audio brand, which is where we...
gadgetguy.com.au
Updated:
2013-11-20 09:19:53
Average rating:60
We see Beats headphones all over town, but up until this point, have never had a pair on our ears for review. Our time has come, though, with a new pair of Studio cans with noise cancelling delivering music to our head for the past few days. Arriving...
  • Comfortable; Portable; Thick cable;...
  • Noise cancelling isn't very good; Sound only plays when active noise cancellation is switched on; No real attack or vibrancy in the sound; Expensive for what they are; Remote is only iOS friendly;...
  • Quality headphones are about more than just awesome sound these days, as evident by the new styles of headphones appearing on the market.While the charge for this new scene was originally led by none other than the Dr. Dre brand of cans, “Beats,” the late...
gadgetshow.channel5.com
Updated:
2013-11-20 09:19:53
Average rating:60
No-one does cool quite like Dr Dre and the folks at Beats Audio. These noise-cancelling headphones look the part, but do they sound it? We put them to the test: see (and hear) what we made of them in the clip above...
digitalversus.com
Updated:
2013-11-20 09:19:53
Average rating:40
You know the Beats Studio. They're the headphones that kicked off the rest of the Beats by Dre product line, the ones you've seen on every other head on the...
  • Finishing, Comfort, Accessories, Detachable cable...
  • Lacks audio precision, Bass overkill, Ineffective noise cancellation, Hissing...
  • The Beats Studio are comfortable and fairly well-finished, and come with lots of accessories. But the utter lack of precision in the audio and constant hissing drop them down a couple stars...
pcauthority.com.au
Updated:
2013-11-20 09:20:21
Average rating:83
These four noise-cancelling headphones use battery power to reduce any outside racket. Silent listening, supreme comfort and, naturally, sterling sound, is what we’re after here...
reviewed.com
Updated:
2014-02-12 02:11:50
Average rating:80
Beats updated its Studio over-ears (MSRP $299.95) for 2013, and while the company managed to do several things well, the Studios still have a very misleading name: If you're into mixing or equalizing your own sound in a studio, run for the hills.However...
More