VDO Dayton PN 1000 EUROPA navigator Handheld 8.89 cm (3.5") LCD 189 g Silver

  • Brand : VDO Dayton
  • Product name : PN 1000 EUROPA
  • Product code : PN1000
  • GTIN (EAN/UPC) : 4103590927934
  • Category : Navigators
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 18454
  • Info modified on : 04 Apr 2019 09:14:25
  • Long product name VDO Dayton PN 1000 EUROPA navigator Handheld 8.89 cm (3.5") LCD 189 g Silver :

    PN 1000 EUROPA

  • Short summary description VDO Dayton PN 1000 EUROPA navigator Handheld 8.89 cm (3.5") LCD 189 g Silver :

    VDO Dayton PN 1000 EUROPA, 2D, 8.89 cm (3.5"), 320 x 240 pixels, LCD, SD, 300 MHz

  • Long summary description VDO Dayton PN 1000 EUROPA navigator Handheld 8.89 cm (3.5") LCD 189 g Silver :

    VDO Dayton PN 1000 EUROPA. Map view options: 2D. Display diagonal: 8.89 cm (3.5"), Display resolution: 320 x 240 pixels, Display: LCD. Compatible memory cards: SD. Processor frequency: 300 MHz. Form factor: Handheld, Product colour: Silver