- Brand : SIMPLE FEATURE
- Product name : CK-33 iSmooth Black
- Product code : 88881040
- Category : Computer Cases
- Data-sheet quality : created/standardized by Icecat
- Product views : 6314
- Info modified on : 21 Apr 2020 11:28:07
-
Short summary description SIMPLE FEATURE CK-33 iSmooth Black Midi Tower
:
SIMPLE FEATURE CK-33 iSmooth Black, Midi Tower, PC, Black, 200 mm, 470 mm, 430 mm
-
Long summary description SIMPLE FEATURE CK-33 iSmooth Black Midi Tower
:
SIMPLE FEATURE CK-33 iSmooth Black. Form factor: Midi Tower, Type: PC, Product colour: Black. Width: 200 mm, Depth: 470 mm, Height: 430 mm. Optional fans: 3x 5.25", 1x 3.5" extern, 5x 3.5" intern