- Brand : Scotch
- Product name : Magic
- Product code : FT510005679
- Category : Stationery Tapes
- Data-sheet quality : created/standardized by Icecat
- Product views : 12915
- Info modified on : 21 Mar 2024 09:21:52
-
Long product name Scotch Magic 66 m White 1 pc(s)
:
Magic 810, 25mmx66m
-
Short summary description Scotch Magic 66 m White 1 pc(s)
:
Scotch Magic, 66 m, White, 25 mm, 1 pc(s)
-
Long summary description Scotch Magic 66 m White 1 pc(s)
:
Scotch Magic. Length: 66 m, Product colour: White. Width: 25 mm. Quantity per pack: 1 pc(s)