- Brand : Lenmar
- Product name : ACUSB31E
- Product code : ACUSB31E
- Category : Power Adapters & Inverters
- Data-sheet quality : created/standardized by Icecat
- Product views : 7122
- Info modified on : 07 Mar 2024 15:34:52
- Warranty: : 1 Year Warranty
-
Long product name Lenmar ACUSB31E power adapter/inverter Indoor Black
:
Dual USB Power Adapter, Black
-
Short summary description Lenmar ACUSB31E power adapter/inverter Indoor Black
:
Lenmar ACUSB31E, Laptop, Indoor, 100-240 V, 50/60 Hz, 5 V, AC-to-DC
-
Long summary description Lenmar ACUSB31E power adapter/inverter Indoor Black
:
Lenmar ACUSB31E. Purpose: Laptop, Power supply type: Indoor, Input voltage: 100-240 V. Power adapter capacity: 3100 mAh. Product colour: Black. Width: 46 mm, Depth: 28 mm, Height: 76 mm