- Brand : Lenmar
- Product name : Li-ion, 5200mAh
- Product code : LBZ317T
- Category : Laptop Spare Parts
- Data-sheet quality : created/standardized by Icecat
- Product views : 8883
- Info modified on : 30 Jan 2019 16:09:32
- Warranty: : 1 Year
-
Long product name Lenmar Li-ion, 5200mAh Battery
:
Replacement Battery for Toshiba Satellite P500D Series, Qosmio X500 Series Laptops, Li-ion, 10.8V, 5200mAh
-
Short summary description Lenmar Li-ion, 5200mAh Battery
:
Lenmar Li-ion, 5200mAh, Battery
-
Long summary description Lenmar Li-ion, 5200mAh Battery
:
Lenmar Li-ion, 5200mAh. Type: Battery