- Brand : Kensington
- Product name : Twin MicroSaver
- Product code : K7564042
- Category : Cable Locks
- Data-sheet quality : created/standardized by Icecat
- Product views : 40219
- Info modified on : 29 Mar 2017 13:36:25
-
Long product name Kensington Twin MicroSaver cable lock 2199 m
:
Twin MicroSaver Master-keyed
-
Kensington Twin MicroSaver cable lock 2199 m
:
Projectors, flat panel monitors, desktop computers, servers. Today, more than just laptops have the Kensington security slot. Protect two pieces of equipment with one cable. Twice the patented T-bar security, twice the protection
- Reduces downtime caused by lost keys with Master key that opens all locks
- Strongest, most secure lock in the market--twice!
- Strength and lifelong quality come from the patented Kensington® T-bar locking mechanism
- Fits small, travel-friendly equipment without lifting it off the desk or blocking other ports.
- Neat and attractive lock requires no messy glue to secure equipment
- Rubber bumper protects equipment surface from scratches or dents
- Seven foot cable provides space for both pieces of equipment -
Short summary description Kensington Twin MicroSaver cable lock 2199 m
:
Kensington Twin MicroSaver, 2199 m
-
Long summary description Kensington Twin MicroSaver cable lock 2199 m
:
Kensington Twin MicroSaver. Cable length: 2199 m, Cable diameter: 6.35 mm
Weight & dimensions | |
---|---|
Cable length | 2199 m |
Weight & dimensions | |
---|---|
Cable diameter | 6.35 mm |