- Brand : Kensington
- Product name : MicroSaver Master-keyed
- Product code : K7564018
- Category : Cable Locks
- Data-sheet quality : created/standardized by Icecat
- Product views : 32526
- Info modified on : 04 Apr 2019 09:15:43
-
Long product name Kensington MicroSaver Master-keyed cable lock 2199 m
:
MicroSaver Master-keyed
-
Kensington MicroSaver Master-keyed cable lock 2199 m
:
57% of network breeches occur using stolen computers. You and your company want to protect that priceless network. This patented lock and cable for your ultra-slim notebooks is the first step. Look for corporate custom-keyed solutions for your whole team.
- More convenient and easy to carry than other laptop locks
- A sleek, professional-looking new appearance adds style to your laptop.
- Slim MicroSaver's sleek new design fits slim notebooks better than any other, and doesn't interfere with adjacent ports or lift the laptop above the desk.
- The new key, cable and lock design is sleeker, more convenient and more attractive than any other lock previously available on the market.
- Kensington's exclusive rubber bumper on the locking surface protects your laptop surface from scratching or denting.
- A Velcro strap keeps your cable neatly out of the way when working at your desk, or allows it to be easily wrapped up for easy travel. -
Short summary description Kensington MicroSaver Master-keyed cable lock 2199 m
:
Kensington MicroSaver Master-keyed, 2199 m
-
Long summary description Kensington MicroSaver Master-keyed cable lock 2199 m
:
Kensington MicroSaver Master-keyed. Cable length: 2199 m, Cable diameter: 6.35 mm
Weight & dimensions | |
---|---|
Cable length | 2199 m |
Weight & dimensions | |
---|---|
Cable diameter | 6.35 mm |