- Brand : Scotch
- Product name : Magic
- Product code : FT510049222
- Category : Stationery Tapes
- Data-sheet quality : created/standardized by Icecat
- Product views : 4877
- Info modified on : 13 Oct 2017 17:56:06
-
Long product name Scotch Magic 19 m White 3 pc(s)
:
Magic, 19mmx25m
-
Short summary description Scotch Magic 19 m White 3 pc(s)
:
Scotch Magic, 19 m, White, 19 mm, 3 pc(s)
-
Long summary description Scotch Magic 19 m White 3 pc(s)
:
Scotch Magic. Length: 19 m, Product colour: White. Width: 19 mm. Quantity per pack: 3 pc(s)