- Brand : Balay
- Product name : 3EB999LQ
- Product code : 3EB999LQ
- GTIN (EAN/UPC) : 4242006226053
- Category : Hobs
- Data-sheet quality : created/standardized by Icecat
- Product views : 8834
- Info modified on : 31 May 2021 09:07:05
-
Short summary description Balay 3EB999LQ hob Black Built-in Zone induction hob 3 zone(s)
:
Balay 3EB999LQ, Black, Built-in, Zone induction hob, Glass-ceramic, 3 zone(s), 3 zone(s)
-
Long summary description Balay 3EB999LQ hob Black Built-in Zone induction hob 3 zone(s)
:
Balay 3EB999LQ. Product colour: Black, Appliance placement: Built-in, Hob type: Zone induction hob. Certification: AENOR, CE. Control type: Touch, Control position: Front. Power: 10800 W, AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz. Width: 903 mm, Depth: 522 mm, Height: 56 mm