Balay 3GF8667P freezer Upright freezer Freestanding 237 L Stainless steel

  • Brand : Balay
  • Product name : 3GF8667P
  • Product code : 3GF8667P
  • GTIN (EAN/UPC) : 4242006219581
  • Category : Freezers
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 13340
  • Info modified on : 22 Feb 2023 14:59:47
  • Short summary description Balay 3GF8667P freezer Upright freezer Freestanding 237 L Stainless steel :

    Balay 3GF8667P, 237 L, 20 kg/24h, SN-T, 42 dB, No Frost system, Stainless steel

  • Long summary description Balay 3GF8667P freezer Upright freezer Freestanding 237 L Stainless steel :

    Balay 3GF8667P. Freezer net capacity: 237 L, Climate class: SN-T, Freezing capacity: 20 kg/24h, Storage time during power failure: 25 h, Noise level: 42 dB, Star rating: 4*, No Frost system. Door hinge: Right. Annual energy consumption: 234 kWh. Product colour: Stainless steel