- Brand : Balay
- Product name : 3HB598XP
- Product code : 3HB598XP
- GTIN (EAN/UPC) : 4242006228194
- Category : Ovens
- Data-sheet quality : created/standardized by Icecat
- Product views : 7689
- Info modified on : 30 Sep 2019 16:27:59
-
Short summary description Balay 3HB598XP oven 77 L B Stainless steel
:
Balay 3HB598XP, Electric, 77 L, 77 L, 250 °C, 250 °C, 1 shelves
-
Long summary description Balay 3HB598XP oven 77 L B Stainless steel
:
Balay 3HB598XP. Oven type: Electric, Total oven(s) interior capacity: 77 L, Oven net capacity: 77 L. Product colour: Stainless steel, Control type: Buttons, Rotary, Grill surface area: 1779 cm². Clock type: Electronic, Timer type: Digital. Energy efficiency class: B, Energy consumption (conventional): 1.45 kWh, Energy consumption (forced convection): 1.31 kWh. Lamps quantity: 2 lamp(s)