- Brand : Scotch
- Product name : Magic
- Product code : FT510005653
- Category : Stationery Tapes
- Data-sheet quality : created/standardized by Icecat
- Product views : 13919
- Info modified on : 13 Dec 2018 07:38:24
-
Long product name Scotch Magic 66 m White 1 pc(s)
:
Magic 810, 19mmx66m
-
Short summary description Scotch Magic 66 m White 1 pc(s)
:
Scotch Magic, 66 m, White, 19 mm, 1 pc(s)
-
Long summary description Scotch Magic 66 m White 1 pc(s)
:
Scotch Magic. Length: 66 m, Product colour: White. Width: 19 mm. Quantity per pack: 1 pc(s)