- Brand : Xerox
- Product name : WorkCentre 5865/5875/5890 A3 65/75/90 ppm Duplex Copy/Print/Scan Adobe PS3 PCL6 One-Pass DADF 5 Trays Total 4700-sheets
- Product code : 5802V_F
- Category : Multifunction Printers
- Data-sheet quality : only logistic data imported
- Product views : 66362
- Info modified on : 11 Jan 2021 11:37:49
-
Long product name Xerox WorkCentre 5865/5875/5890 A3 65/75/90 ppm Duplex Copy/Print/Scan Adobe PS3 PCL6 One-Pass DADF 5 Trays Total 4700-sheets
:
WorkCentre 5865/5875/5890 A3 65/75/90 ppm Duplex Copy/Print/Scan Adobe PS3 PCL6 One-Pass DADF 5 Trays Total 4700-sheets
-
Short summary description Xerox WorkCentre 5865/5875/5890 A3 65/75/90 ppm Duplex Copy/Print/Scan Adobe PS3 PCL6 One-Pass DADF 5 Trays Total 4700-sheets
:
Xerox WorkCentre 5865/5875/5890 A3 65/75/90 ppm Duplex Copy/Print/Scan Adobe PS3 PCL6 One-Pass DADF 5 Trays Total 4700-sheets, Malaysia, 749.3 mm, 1297.9 mm, 131.592 g, 80 cm
-
Long summary description Xerox WorkCentre 5865/5875/5890 A3 65/75/90 ppm Duplex Copy/Print/Scan Adobe PS3 PCL6 One-Pass DADF 5 Trays Total 4700-sheets
:
Xerox WorkCentre 5865/5875/5890 A3 65/75/90 ppm Duplex Copy/Print/Scan Adobe PS3 PCL6 One-Pass DADF 5 Trays Total 4700-sheets. Country of origin: Malaysia. Package width: 749.3 mm, Package height: 1297.9 mm, Package weight: 131.592 g. Package length: 80 cm
Embed the product datasheet into your content
Country | Distributor |
---|---|
|
1 distributor(s) |