Zebra 800085-914 lamination film

  • Brand : Zebra
  • Product name : 800085-914
  • Product code : 800085-914
  • GTIN (EAN/UPC) : 5712505585788
  • Category : Lamination Films
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 55827
  • Info modified on : 07 Mar 2024 15:34:52
  • Long product name Zebra 800085-914 lamination film :

    iSeries 1.0 Mil Top Laminate - ZXP Series 7 - 750 imprints

  • Short summary description Zebra 800085-914 lamination film :

    Zebra 800085-914, Transparent

  • Long summary description Zebra 800085-914 lamination film :

    Zebra 800085-914. Product colour: Transparent

Distributors
Country Distributor
3 distributor(s)
2 distributor(s)
2 distributor(s)
2 distributor(s)
2 distributor(s)
3 distributor(s)
3 distributor(s)
2 distributor(s)
2 distributor(s)
2 distributor(s)
2 distributor(s)
1 distributor(s)
1 distributor(s)
2 distributor(s)
1 distributor(s)
1 distributor(s)
1 distributor(s)