- Brand : Nintendo
- Product name : 3DS XL
- Product code : 2202032
- Category : Portable Game Consoles
- Data-sheet quality : created/standardized by Icecat
- Product views : 25542
- Info modified on : 21 Oct 2022 10:32:10
-
Long product name Nintendo 3DS XL portable game console 12.4 cm (4.88") Black
:
The Nintendo 3DS @ extra-large screens, SDHC (4GB), black
-
Nintendo 3DS XL portable game console 12.4 cm (4.88") Black
:
Larger Screens
Enjoy extra-large screensThe Nintendo 3DS XL screens are around 90% bigger
than those on the Nintendo 3DS system.
You'll be able to enjoy all your favourite games on bigger screens, with the same 3D graphic capability and all the features of Nintendo 3DS.
Now, in addition to choosing your favourite colour of Nintendo 3DS, you can also choose the size that suits you!
More SD Card space
The Nintendo 3DS XL comes with a 4GB SD Card, which means you'll have even more space to save games you've downloaded from the Nintendo eShop, along with 3D photos you've taken, videos and much more.
All the functions of Nintendo 3DS
With the Nintendo 3DS XL system, you can enjoy all the same great features found on Nintendo 3DS. It comes with all the same built-in software, letting you play games in full 3D, take 3D photos and videos, play games using the AR Card that comes included with the Nintendo 3DS XL system, and download all kinds of software from Nintendo eShop.
Upper Screen
The stereoscopic upper screen allows you to experience widescreen 3D graphics with no glasses required. The screen is capable of displaying up to 16.7 million colours. The 4.88 inch screen (106.2mm wide x 63.72mm high) has a pixel resolution of 800 x 240, which makes a 3D display of 400 x 240 pixels per eye possible.
Lower Screen
The 4.18 inch (84.96mm x 63.72mm) lower LCD Touch Screen is capable of displaying 16.7 million colours, and has a pixel resolution of 320 x 240.
Backwards Compatibility
As well as being able to enjoy all the software developed specifically for the Nintendo 3DS system, you will also be able to play Nintendo DS games in 2D.
Stylus
The Nintendo 3DS XL comes with its own special stylus, measuring 96mm in length.
Size
When closed, the Nintendo 3DS XL measures 156mm x 93mm, and has a height of 22mm.
Weight
Approx. 336g (including battery pack, stylus and SDHC Card).
Power Supply
The Nintendo 3DS XL can be powered via the AC adapter, sold separately, or the Nintendo 3DS XL battery pack.
Battery Life
- Playing Nintendo 3DS Software - Approx. 3.5 - 6.5 hours.
- Playing Nintendo DS Software - Approx. 6 - 10 hours.
Charge Time
Approximately 3.5 hours. -
Short summary description Nintendo 3DS XL portable game console 12.4 cm (4.88") Black
:
Nintendo 3DS XL, Nintendo 3DS, Black, 12.4 cm (4.88"), 800 x 240 pixels, 16.78 million colours, 12.4 cm (4.88")
-
Long summary description Nintendo 3DS XL portable game console 12.4 cm (4.88") Black
:
Nintendo 3DS XL. Platform: Nintendo 3DS. Product colour: Black. Display diagonal: 12.4 cm (4.88"), Display resolution: 800 x 240 pixels, Display number of colours: 16.78 million colours. Compatible memory cards: SD, SDHC, Included memory card size: 4 GB. Battery life (max): 6.5 h, Charging time: 3.5 h
Performance | |
---|---|
Platform | Nintendo 3DS |
Design | |
---|---|
Product colour | Black |
Display | |
---|---|
Display diagonal | 12.4 cm (4.88") |
Display resolution | 800 x 240 pixels |
Display number of colours | 16.78 million colours |
Second display | |
Second display diagonal | 12.4 cm (4.88") |
Second display resolution | 320 x 240 pixels |
Storage | |
---|---|
Built-in optical drive | |
Card reader integrated | |
Compatible memory cards | SD, SDHC |
Included memory card size | 4 GB |
Network | |
---|---|
Wi-Fi |
Network | |
---|---|
Bluetooth |
Ports & interfaces | |
---|---|
DC-in jack |
Multimedia | |
---|---|
Built-in speaker(s) |
Power | |
---|---|
Battery life (max) | 6.5 h |
Charging time | 3.5 h |
Weight & dimensions | |
---|---|
Width | 156 mm |
Depth | 93 mm |
Height | 22 mm |
Weight | 336 g |
Packaging content | |
---|---|
Video game included | |
Stylus pen | |
User guide |
Country | Distributor |
---|---|
|
1 distributor(s) |
2013-08-05 17:42:30
2013-08-05 17:42:31
2013-08-05 17:42:31
2013-08-05 17:42:31