- Brand : Lenovo
- Product family : IdeaPad
- Product series : Z
- Product name : Z480
- Product code : 59-335746
- GTIN (EAN/UPC) : 0887037914223
- Category : Laptops
- Data-sheet quality : created/standardized by Icecat
- Product views : 63872
- Info modified on : 21 Oct 2022 10:14:32
-
Long product name Lenovo IdeaPad Z480 Intel® Core™ i5 i5-3210M Laptop 35.6 cm (14") 4 GB DDR3-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 7 Home Basic Grey
:
Intel Core i5-3210M (2.5 GHz), 4GB DDR3, 500GB HDD, 14'' HD LED (1366x768), Intel HD Graphics 4000, DVD-RW, Fast Ethernet, WLAN 802.11 b/g/n, Bluetooth, Windows 7 Home Basic 64-bit
-
Lenovo IdeaPad Z480 Intel® Core™ i5 i5-3210M Laptop 35.6 cm (14") 4 GB DDR3-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 7 Home Basic Grey
:
Get Mobile performance with eye-catching design.
As a frequent traveler, you want to be able to easily bring some entertainment with you. IdeaPad Z Series laptops offer you a great balance of multimedia performance, affordability, and bold style, so you're sure to make impressions as well as be entertained — no matter where you go. -
Short summary description Lenovo IdeaPad Z480 Intel® Core™ i5 i5-3210M Laptop 35.6 cm (14") 4 GB DDR3-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 7 Home Basic Grey
:
Lenovo IdeaPad Z480, Intel® Core™ i5, 2.5 GHz, 35.6 cm (14"), 1366 x 768 pixels, 4 GB, 500 GB
-
Long summary description Lenovo IdeaPad Z480 Intel® Core™ i5 i5-3210M Laptop 35.6 cm (14") 4 GB DDR3-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 7 Home Basic Grey
:
Lenovo IdeaPad Z480. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-3210M, Processor frequency: 2.5 GHz. Display diagonal: 35.6 cm (14"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 7 Home Basic. Product colour: Grey
Design | |
---|---|
Product type | Laptop |
Product colour | Grey |
Form factor | Clamshell |
Display | |
---|---|
Display diagonal | 35.6 cm (14") |
Display resolution | 1366 x 768 pixels |
Touchscreen | |
LED backlight | |
Native aspect ratio | 16:9 |
Processor | |
---|---|
Processor manufacturer | Intel |
Processor family | Intel® Core™ i5 |
Processor generation | 3rd gen Intel® Core™ i5 |
Processor model | i5-3210M |
Processor cores | 2 |
Processor threads | 4 |
Processor boost frequency | 3.1 GHz |
Processor frequency | 2.5 GHz |
System bus rate | 5 GT/s |
Processor cache | 3 MB |
Processor cache type | Smart Cache |
Processor socket | BGA 1023 |
Processor lithography | 22 nm |
Processor operating modes | 64-bit |
Processor series | Intel Core i5-3200 Mobile series |
Processor codename | Ivy Bridge |
Bus type | DMI |
FSB Parity | |
Stepping | L1 |
Thermal Design Power (TDP) | 35 W |
Tjunction | 105 °C |
Maximum number of PCI Express lanes | 16 |
PCI Express slots version | 3.0 |
PCI Express configurations | 1x16, 2x8, 1x8+2x4 |
CPU multiplier (bus/core ratio) | 25 |
ECC supported by processor |
Memory | |
---|---|
Internal memory | 4 GB |
Internal memory type | DDR3-SDRAM |
Memory clock speed | 1600 MHz |
Memory layout (slots x size) | 1 x 4 GB |
Memory slots | 2x SO-DIMM |
Maximum internal memory | 8 GB |
Storage | |
---|---|
Total storage capacity | 500 GB |
Storage media | HDD |
Number of HDDs installed | 1 |
HDD capacity | 500 GB |
HDD interface | SATA |
HDD speed | 5400 RPM |
Optical drive type | DVD-RW |
Card reader integrated | |
Compatible memory cards | Memory Stick (MS), MMC, MS PRO, SD, xD |
Graphics | |
---|---|
On-board graphics card | |
On-board graphics card family | Intel® HD Graphics |
On-board graphics card model | Intel® HD Graphics 4000 |
On-board graphics card base frequency | 650 MHz |
On-board graphics card dynamic frequency (max) | 1100 MHz |
On-board graphics card ID | 0x166 |
Audio | |
---|---|
Audio system | Dolby Home Theater v4 |
Number of built-in speakers | 2 |
Speaker power | 2 W |
Built-in microphone |
Network | |
---|---|
Wi-Fi | |
Top Wi-Fi standard | Wi-Fi 4 (802.11n) |
Wi-Fi standards | 802.11b, 802.11g, Wi-Fi 4 (802.11n) |
Ethernet LAN | |
Ethernet LAN data rates | 10, 100 Mbit/s |
Bluetooth | |
Cabling technology | 10/100Base-T(X) |
Ports & interfaces | |
---|---|
USB 2.0 ports quantity | 2 |
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity | 2 |
Ethernet LAN (RJ-45) ports | 1 |
HDMI ports quantity | 1 |
DVI port | |
VGA (D-Sub) ports quantity | 1 |
Headphone outputs | 1 |
S/PDIF out port | |
Microphone in | |
Docking connector | |
Charging port type | DC-in jack |
Ports & interfaces | |
---|---|
ExpressCard slot | |
CardBus PCMCIA slot type | |
SmartCard slot |
Keyboard | |
---|---|
Pointing device | Touchpad |
Numeric keypad | |
Windows keys |
Software | |
---|---|
Operating system architecture | 64-bit |
Operating system installed | Windows 7 Home Basic |
Processor special features | |
---|---|
Intel® Wireless Display (Intel® WiDi) | |
Intel® My WiFi Technology (Intel® MWT) | |
Intel® Anti-Theft Technology (Intel® AT) | |
Intel® Identity Protection Technology (Intel® IPT) | |
Intel® Hyper Threading Technology (Intel® HT Technology) | |
Intel® Turbo Boost Technology | 2.0 |
Enhanced Intel SpeedStep Technology | |
Intel® Clear Video HD Technology (Intel® CVT HD) | |
Intel Clear Video Technology | |
Intel® InTru™ 3D Technology | |
Intel® Insider™ | |
Intel® Quick Sync Video Technology | |
Intel Flex Memory Access | |
Intel® Smart Cache | |
Intel® AES New Instructions (Intel® AES-NI) | |
Intel Trusted Execution Technology | |
Intel Enhanced Halt State | |
Intel VT-x with Extended Page Tables (EPT) | |
Intel Demand Based Switching | |
Intel® Secure Key | |
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID) | |
Intel 64 | |
Execute Disable Bit | |
Idle States | |
Thermal Monitoring Technologies | |
Processor package size | 31.0 x 24.0 (BGA1023) |
Supported instruction sets | AVX |
Processor code | SR0N0 |
CPU configuration (max) | 1 |
Embedded options available | |
Graphics & IMC lithography | 22 nm |
Intel Virtualization Technology for Directed I/O (VT-d) | |
Intel Identity Protection Technology version | 1.00 |
Intel Secure Key Technology version | 1.00 |
Intel Virtualization Technology (VT-x) | |
Intel Dual Display Capable Technology | |
Intel FDI Technology | |
Intel Rapid Storage Technology | |
Intel Fast Memory Access | |
Processor ARK ID | 65708 |
Conflict-Free processor | |
Integrated 4G WiMAX |
Battery | |
---|---|
Battery technology | Lithium-Ion (Li-Ion) |
Number of battery cells | 6 |
Battery life (max) | 5 h |
Security | |
---|---|
Cable lock slot |
Weight & dimensions | |
---|---|
Width | 341 mm |
Depth | 232 mm |
Height | 32.4 mm |
Weight | 2.3 kg |
Features | |
---|---|
Images Type Map |
Packaging content | |
---|---|
Manual | |
Quick start guide |
Other features | |
---|---|
AC adapter included |