- Brand : C2G
- Product name : 35ft Cat5e 350 MHz Assembled
- Product code : 15247
- Category : Networking Cables
- Data-sheet quality : created/standardized by Icecat
- Product views : 12166
- Info modified on : 12 Apr 2023 15:18:48
-
Bullet Points C2G 35ft Cat5e 350 MHz Assembled networking cable Blue 10.5 m
:
- - Rated for Plenum, in-wall installations
- - Cat5e cable with standard RJ45 connectors
- - Available in lengths up to 100ft
- - TAA Compliant
-
Long product name C2G 35ft Cat5e 350 MHz Assembled networking cable Blue 10.5 m
:
35ft Cat5e 350 MHz Assembled
-
C2G 35ft Cat5e 350 MHz Assembled networking cable Blue 10.5 m
:
Strict building code requirements for cabling in plenum spaces have created installation challenges in settings such as schools, hospitals and other commercial buildings. CablesToGo has expanded its connectivity portfolio to include a line of cables that are ideal for routing through plenum space above dropped ceilings or under raised floors.
Applications include voice/data/video distribution; this cable will handle bandwidth-intensive applications up to 350MHz. Meets Cat5E TIA 568-C.2 standards, and reduces both impedance and structural return loss (SRL) when compared to standard 100MHz wire.
Constructed from high-quality plenum cable, this design minimizes Near-End Crosstalk (NEXT) levels. Available in Gray, Blue and Black to easily color-code your network installation. -
Short summary description C2G 35ft Cat5e 350 MHz Assembled networking cable Blue 10.5 m
:
C2G 35ft Cat5e 350 MHz Assembled, 10.5 m, Cat5e, RJ-45, RJ-45
-
Long summary description C2G 35ft Cat5e 350 MHz Assembled networking cable Blue 10.5 m
:
C2G 35ft Cat5e 350 MHz Assembled. Cable length: 10.5 m, Cable standard: Cat5e, Connector 1: RJ-45, Connector 2: RJ-45
Features | |
---|---|
Product colour | Blue |
Cable length | 10.5 m |
Cable standard | Cat5e |
Connector 1 | RJ-45 |
Connector 2 | RJ-45 |
Features | |
---|---|
Connector 1 gender | Male |
Connector 2 gender | Male |
Jacket material | Polyvinyl chloride (PVC) |
Technical details | |
---|---|
Sustainability certificates | RoHS |
Country | Distributor |
---|---|
|
1 distributor(s) |