- Brand : Brother
- Product name : TN-221C
- Product code : TN-221C
- GTIN (EAN/UPC) : 0012502634843
- Category : Toner Cartridges
- Data-sheet quality : created/standardized by Icecat
- Product views : 73025
- Info modified on : 21 May 2019 13:25:57
-
Long product name Brother TN-221C toner cartridge 1 pc(s) Original Cyan
:
Standard Yield Cyan Toner (Yields approx. 1400 pages)
-
Brother TN-221C toner cartridge 1 pc(s) Original Cyan
:
Brother Genuine TN221C printing supplies offer great print quality and reliable performance for fast, professional quality color printing. The TN221C brings new toner formulation, cartridge architecture, and smart printing features to Brother's precision printing system. Easy to install and replace, Genuine Brother TN221C supplies ensure output consistency over the life of the cartridge and make supplies easy to maintain by providing status monitoring and proactive alerts when replacement is needed. Designed together with your Brother printer, TN221C supplies ensure crisp, sharp, vibrant results every time.
-
Short summary description Brother TN-221C toner cartridge 1 pc(s) Original Cyan
:
Brother TN-221C, 1400 pages, Cyan, 1 pc(s)
-
Long summary description Brother TN-221C toner cartridge 1 pc(s) Original Cyan
:
Brother TN-221C. Colour toner page yield: 1400 pages, Printing colours: Cyan, Quantity per pack: 1 pc(s)
Features | |
---|---|
Compatibility | HL-3140CW, HL-3170CDW |
Quantity per pack | 1 pc(s) |
Cartridge capacity | Standard Yield |
Colour toner page yield | 1400 pages |
Type | Original |
Printing colours | Cyan |
Product colour | Black |
Operational conditions | |
---|---|
Operating temperature (T-T) | 10 - 40 °C |
Operating relative humidity (H-H) | 20 - 80% |
Storage temperature (T-T) | -20 - 40 °C |
Storage relative humidity (H-H) | 10 - 60% |
Other features | |
---|---|
Print technology | Laser printing |
Country | Distributor |
---|---|
|
2 distributor(s) |
|
3 distributor(s) |