- Brand : Kingston Technology
- Product family : IronKey
- Product name : F100 64GB
- Product code : MXAB0A064G4001FIPSA
- Category : USB Flash Drives
- Data-sheet quality : created/standardized by Icecat
- Product views : 20225
- Info modified on : 07 Mar 2024 15:34:52
- Warranty: : 5 year
-
Long product name Kingston Technology IronKey F100 64GB USB flash drive USB Type-A 2.0 Black
:
F100 - USB2.0, 64GB, Black
-
Kingston Technology IronKey F100 64GB USB flash drive USB Type-A 2.0 Black
:
Meet the most rigorous compliance requirements
Meet even the most stringent data storage and transport requirements via military-grade, AES 256-bit encryption that is handled at the hardware level and is FIPS 140-2 Level 3 Validated*. And encryption implemented in Cipher Block Chaining (CBC) mode is activated every time the USB flash drive is in use.
Easily deploy a flexible, work-anywhere solution
IronKey F100 Flash Drives are compatible across multiple platforms without the need to install administrative software or drivers. Yet for those who need it, comprehensive central management is available and easy to use.
Stand up to unauthorized access
Foil unauthorized users by requiring a strong, unique password to unlock data and applications. And the IronKey F100 drive’s innovative tamper-resistant black plastic enclosure acts as an integral, waterproof and dustproof case.
Collaborate safely AND SECURELY with colleagues
Use Imation SafeShare technology to allow users to collaborate using on-device data, but without compromising its security. -
Short summary description Kingston Technology IronKey F100 64GB USB flash drive USB Type-A 2.0 Black
:
Kingston Technology IronKey F100 64GB, 64 GB, USB Type-A, 2.0, Cap, 19 g, Black
-
Long summary description Kingston Technology IronKey F100 64GB USB flash drive USB Type-A 2.0 Black
:
Kingston Technology IronKey F100 64GB. Capacity: 64 GB, Device interface: USB Type-A, USB version: 2.0. Form factor: Cap. Weight: 19 g. Product colour: Black
Performance | |
---|---|
Capacity | 64 GB |
Device interface | USB Type-A |
USB version | 2.0 |
Plug and Play | |
Compatible operating systems | Microsoft Windows 7/Vista/2000/XP Mac OS 9 |
Windows operating systems supported | |
Mac operating systems supported | Mac OS 9.0, Mac OS 9.1, Mac OS 9.2, Mac OS X 10.0 Cheetah, Mac OS X 10.1 Puma, Mac OS X 10.2 Jaguar, Mac OS X 10.3 Panther, Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion |
Design | |
---|---|
Form factor | Cap |
Product colour | Black |
Housing material | Plastic |
Protection features | Dust resistant, Water resistant |
Design | |
---|---|
Key ring | |
Certification | NATO RESTRICTED, FIPS 140-2 Lvl 3, USB 1.1 & 2.0, FCC, CE, WEEE, RoHS |
Operational conditions | |
---|---|
Operating temperature (T-T) | 0 - 60 °C |
Storage temperature (T-T) | -20 - 70 °C |
Weight & dimensions | |
---|---|
Width | 21.5 mm |
Depth | 12.5 mm |
Height | 76 mm |
Weight | 19 g |
Other features | |
---|---|
USB required | |
Waterproof | |
Number of products included | 1 pc(s) |