- Brand : Crumpler
- Product name : Saturday Night Suite 13"
- Product code : SANS-004
- Category : Laptop Cases
- Data-sheet quality : created/standardized by Icecat
- Product views : 7879
- Info modified on : 07 Mar 2024 15:34:52
-
Short summary description Crumpler Saturday Night Suite 13" 33 cm (13") Ladies case Multicolour
:
Crumpler Saturday Night Suite 13", Ladies case, 33 cm (13")
-
Long summary description Crumpler Saturday Night Suite 13" 33 cm (13") Ladies case Multicolour
:
Crumpler Saturday Night Suite 13". Case type: Ladies case, Maximum screen size: 33 cm (13")