- Brand : Kingston Technology
- Product family : IronKey
- Product name : H200 Bio
- Product code : MXCA1B320G4001FIPSA
- Category : External Hard Drives
- Data-sheet quality : created/standardized by Icecat
- Product views : 8929
- Info modified on : 07 Mar 2024 15:34:52
- Warranty: : 5 year
-
Long product name Kingston Technology IronKey H200 Bio external hard drive 320 GB Black, Silver
:
H200 - 320GB, USB2.0, 280g
-
Kingston Technology IronKey H200 Bio external hard drive 320 GB Black, Silver
:
Protect data with biometric identification and more
An ergonomic finger- swipe for identification, combined with strong password and CAC/PIV authentication, challenges unauthorized users. And a high-strength aluminum enclosure resists physical break-ins and lets you recognize immediately any attempt to compromise the case.
Meet strict data security requirements
With the first USB external hard drive to be FIPS 140-2 Level 3 Validated*, you can be confident you’re meeting regulatory requirements by deploying the highest level of encryption, powered by the on-board security processor.
Stand up to high-security applications
AES-256 hardware encryption makes the IronKey H200 Biometric External Hard Drive perfect for storage of the most sensitive data.
Leave no trace on host systems
All the software users need resides on the drive, making virtually any computer a potential host for mobile workers.
Collaborate safely and securely with colleagues
Use Imation SafeShare technology to allow users to collaborate using on-device data, but without compromising its security. -
Short summary description Kingston Technology IronKey H200 Bio external hard drive 320 GB Black, Silver
:
Kingston Technology IronKey H200 Bio, 320 GB, 2.5", 2.0, Black, Silver
-
Long summary description Kingston Technology IronKey H200 Bio external hard drive 320 GB Black, Silver
:
Kingston Technology IronKey H200 Bio. HDD capacity: 320 GB, HDD size: 2.5". USB version: 2.0. Product colour: Black, Silver
Hard drive | |
---|---|
HDD size | 2.5" |
HDD capacity | 320 GB |
Type | HDD |
Ports & interfaces | |
---|---|
USB connector | USB |
USB version | 2.0 |
Features | |
---|---|
Product colour | Black, Silver |
Housing material | Aluminium |
Plug and Play | |
Windows operating systems supported | Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64 |
Mac operating systems supported | Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion |
Features | |
---|---|
Certification | FIPS 140-2 Lvl 3, USB 1.1 & 2.0, FCC, CE, WEEE, RoHS |
Power | |
---|---|
Bus powered | USB |
Operational conditions | |
---|---|
Operating temperature (T-T) | 0 - 50 °C |
Storage temperature (T-T) | -20 - 70 °C |
Weight & dimensions | |
---|---|
Width | 86 mm |
Depth | 125 mm |
Height | 27 mm |
Weight | 280 g |
Other features | |
---|---|
Connectivity technology | Wired |