Panasonic Lumix DMC-XS1 1/2.33" Compact camera 16.1 MP CCD 4608 x 3456 pixels White

  • Brand : Panasonic
  • Product family : Lumix
  • Product name : DMC-XS1
  • Product code : DMC-XS1W
  • Category : Digital Cameras
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 29100
  • Info modified on : 21 Oct 2022 10:32:10
  • Long product name Panasonic Lumix DMC-XS1 1/2.33" Compact camera 16.1 MP CCD 4608 x 3456 pixels White :

    LUMIX XS1 Super Slim Creative Pocketable Camera, 16.1MP, 1/2.33" CCD, f=4.3-21.5mm, 4608x3456, 2.7"(6.7cm) TFT, 90MB

  • Short summary description Panasonic Lumix DMC-XS1 1/2.33" Compact camera 16.1 MP CCD 4608 x 3456 pixels White :

    Panasonic Lumix DMC-XS1, 16.1 MP, 4608 x 3456 pixels, CCD, 5x, HD, White

  • Long summary description Panasonic Lumix DMC-XS1 1/2.33" Compact camera 16.1 MP CCD 4608 x 3456 pixels White :

    Panasonic Lumix DMC-XS1. Camera type: Compact camera, Megapixel (approx.): 16.1 MP, Image sensor size: 1/2.33", Sensor type: CCD, Maximum image resolution: 4608 x 3456 pixels. ISO sensitivity (max): 6400. Optical zoom: 5x, Digital zoom: 4x, Focal length range: 4.3 - 21.5 mm. HD type: HD, Maximum video resolution: 1280 x 720 pixels. Display diagonal: 6.86 cm (2.7"). PictBridge. Weight: 88 g. Product colour: White

Reviews
Updated:
2013-05-01 08:53:31
Average rating:66
Uk has collected 17 expert reviews for Panasonic Lumix DMC-XS1 1/2.33" Compact camera 16.1 MP CCD 4608 x 3456 pixels White and the average expert rating is 66 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
amateurphotographer.co.uk
Updated:
2014-04-02 03:28:19
Average rating:80
Inside its ultra-compact body the Panasonic Lumix DMC-XS1 carries a 16.1-million-pixel CCD sensor. This is a 1/2.33in-type (7.66x6.17mm), which is a fraction smaller than the sensors found in most other consumer-level compacts, but bigger than the average...
  • At 14mm deep, the Panasonic Lumix DMC-XS1 has the thinnest body profile of any camera of its type. Incredibly, given its size, it features a 5x optical zoom lens, which is impressive as it is not much thicker than a mobile phone. Panasonic Lumix DMC-XS1 -...
photographyblog.com
Updated:
2013-08-30 08:09:12
Average rating:70
The Panasonic Lumix DMC-XS1 is a slimline point and shoot digital compact camera. Designed primarily for the happy snapper, this super thin camera sports a 16 megapixel sensor, 5x optical zoom, 24mm wide-angle lens and a new Creative Panorama function to...
imaging-resource.com
Updated:
2014-02-05 02:40:17
Average rating:0
Panasonic Lumix DMC-XS1 Resolution: 16.10 Megapixels...
pcmag.com
Updated:
2014-04-14 02:54:31
Average rating:60
The Panasonic Lumix DMC-XS1 ($129.99) is a shockingly slim pocket shooter with a 16-megapixel CCD image sensor and a 5x zoom lens. Its size alone will turn heads, and even though its image quality isn't at the same level as bulkier cameras, it does a fine...
  • Ultra-slim design. 5x zoom lens. 24mm wide-angle coverage. Reasonable shutter lag. Inexpensive.
  • Lens could be sharper. Images suffer at high ISOs. Slow to start and shoot. Low-resolution LCD. Lacks Wi-Fi. In-camera battery charging...
  • The Panasonic Lumix DMC-XS1 earns points for its amazingly slim design and low cost, but it's not the best pocket camera out there...