- Brand : Vileda
- Product name : 141335
- Product code : 141335
- GTIN (EAN/UPC) : 8001940000015
- Category : Cleaning Cloths
- Data-sheet quality : created/standardized by Icecat
- Product views : 5803
- Info modified on : 14 Mar 2024 19:30:13
-
Short summary description Vileda 141335 cleaning cloth Microfibre, Non woven fabric (TNT) Orange 1 pc(s)
:
Vileda 141335, Microfibre, Non woven fabric (TNT), Orange, Machine wash, 95 °C, China, CE, WEEE
-
Long summary description Vileda 141335 cleaning cloth Microfibre, Non woven fabric (TNT) Orange 1 pc(s)
:
Vileda 141335. Material: Microfibre, Non woven fabric (TNT), Product colour: Orange, Washing type: Machine wash. Width: 400 mm, Height: 360 mm. Quantity per pack: 1 pc(s). Manufacturer: Vileda. Products per shipping (inner) case: 30 pc(s), Shipping (inner) cases per master (outer) case: 30 pc(s), Products per master (outer) case: 30 pc(s)