- Brand : Unicol
- Product name : PowaLift
- Product code : AVMT2
- Category : Multimedia Carts & Stands
- Data-sheet quality : created/standardized by Icecat
- Product views : 6756
- Info modified on : 21 Oct 2022 10:14:32
-
Long product name Unicol PowaLift Black Flat panel Multimedia cart
:
Screen Trolley, f/58” - 70” LCD/Plasma, 75kg Max, Black
-
Short summary description Unicol PowaLift Black Flat panel Multimedia cart
:
Unicol PowaLift, Multimedia cart, Black, Flat panel, 75 kg, 147.3 cm (58"), 177.8 cm (70")
-
Long summary description Unicol PowaLift Black Flat panel Multimedia cart
:
Unicol PowaLift. Type: Multimedia cart, Product colour: Black, Recommended usage: Flat panel