- Brand : Unicol
- Product name : ODH0
- Product code : ODH0
- Category : Monitor Accessories
- Data-sheet quality : created/standardized by Icecat
- Product views : 6681
- Info modified on : 14 Mar 2024 19:23:20
-
Long product name Unicol ODH0 monitor accessory
:
30 – 32” Outdoor Housing
-
Short summary description Unicol ODH0 monitor accessory
:
Unicol ODH0, 762 - 812.8 mm (30 - 32"), Black
-
Long summary description Unicol ODH0 monitor accessory
:
Unicol ODH0. Screen size compatibility: 762 - 812.8 mm (30 - 32"), Product colour: Black
Country | Distributor |
---|---|
|
1 distributor(s) |