- Brand : Unicol
- Product name : ODH2
- Product code : ODH2
- Category : Monitor Accessories
- Data-sheet quality : created/standardized by Icecat
- Product views : 8703
- Info modified on : 14 Mar 2024 17:47:50
-
Long product name Unicol ODH2 monitor accessory
:
Environmental Aluminium Outdoor Enclosure, f/58" - 70", IP53
-
Short summary description Unicol ODH2 monitor accessory
:
Unicol ODH2, 1473.2 - 1778 mm (58 - 70"), Aluminium, Black
-
Long summary description Unicol ODH2 monitor accessory
:
Unicol ODH2. Screen size compatibility: 1473.2 - 1778 mm (58 - 70"), Material: Aluminium, Product colour: Black
Country | Distributor |
---|---|
|
2 distributor(s) |
|
1 distributor(s) |
|
1 distributor(s) |