Cooltek K5 3.0 Midi Tower Black

  • Brand : Cooltek
  • Product name : K5 3.0
  • Product code : 600045670
  • Category : Computer Cases
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 6660
  • Info modified on : 07 Mar 2024 15:34:52
  • Short summary description Cooltek K5 3.0 Midi Tower Black :

    Cooltek K5 3.0, Midi Tower, PC, Black, ATX, micro ATX, Steel, Blue

  • Long summary description Cooltek K5 3.0 Midi Tower Black :

    Cooltek K5 3.0. Form factor: Midi Tower, Type: PC, Product colour: Black. Power supply location: Bottom. Front fans installed: 1x 120 mm, Front fans diameters supported: 120 mm. Supported HDD sizes: 2.5,3.5". Width: 190 mm, Depth: 488 mm, Height: 450 mm

Reviews
Updated:
2016-11-15 00:39:47
Average rating:0
Uk has collected 1 expert review for Cooltek K5 3.0 Midi Tower Black but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.