- Brand : FSP
- Product name : Aurum S 700
- Product code : PPA7002200
- GTIN (EAN/UPC) : 4711140484600
- Category : Power Supply Units
- Data-sheet quality : created/standardized by Icecat
- Product views : 21951
- Info modified on : 12 Apr 2024 16:14:38
- Warranty: : 5 years
-
Long product name FSP Aurum S 700 power supply unit 700 W 24-pin ATX ATX Black
:
AS-700, 120 mm, ATX 12V V2.3 / EPS 12V V2.92, 700W
-
FSP Aurum S 700 power supply unit 700 W 24-pin ATX ATX Black
:
AURUM S Series – is a brand-new power supply series that is comprised of high-quality components and also carries several power protections OCP/OVP/SCP/OPP/UVP. AURUM S meets 80 PLUS® Gold certified with more than 90% power efficiency and compliant with 2013 ErP standard which requires regulations relating to standby power consumption less than 0.5W.
With MIA IC™ Technology AURUM Series provides the best performance and highest protection to your system. Thanks to MIA™ Technology, power supplies are now compact in size, equipped with high efficiency and maximum protection. In addition, the new Arrow-shaped ventilation provides remarkable air ventilation and superb cooling performance.
- Complies with ATX 12V 2.31 & EPS 12V 2.92 version
- 80 PLUS® GOLD Certification
- High efficiency > 90%
- Active PFC > 99%
- +12V Single Rail Circuit Design
- SATA Array Cable Design
- Full Sleeved Cable
- Multiple PCI-E VGA Power Connectors
- Complete Protections: OCP, OVP, SCP, OPP, UVP
- Full Safety Approved -
Short summary description FSP Aurum S 700 power supply unit 700 W 24-pin ATX ATX Black
:
FSP Aurum S 700, 700 W, 90 - 264 V, 47 - 63 Hz, +12V,+3.3V,+5V,+5Vsb,-12V, Active, 160 W
-
Long summary description FSP Aurum S 700 power supply unit 700 W 24-pin ATX ATX Black
:
FSP Aurum S 700. Total power: 700 W, AC input voltage: 90 - 264 V, AC input frequency: 47 - 63 Hz. Motherboard power connector: 24-pin ATX, Cabling type: Non-Modular. Purpose: PC, Power supply unit (PSU) form factor: ATX, 80 PLUS certification: 80 PLUS Gold. Product colour: Black, Cooling type: Active, Fan diameter: 12 cm. Width: 140 mm, Depth: 150 mm, Height: 86 mm
Power | |
---|---|
Total power | 700 W |
AC input voltage | 90 - 264 V |
AC input frequency | 47 - 63 Hz |
Maximum input current (@110V) | +12V,+3.3V,+5V,+5Vsb,-12V |
Power Factor Correction (PFC) type | Active |
Combined power (+3.3V) | 160 W |
Combined power (+12V) | 672 W |
Combined power (+5V) | 160 W |
Combined power (-12V) | 18.6 W |
Combined power (+5Vsb) | 18.6 W |
Max output current (+3.3V) | 25 A |
Max output current (+12V) | 56 A |
Max output current (+5V) | 25 A |
Max output current (-12V) | 0.3 A |
Max output current (+5Vsb) | 3 A |
Efficiency | 90% |
Power protection features | Over current, Over voltage, Short circuit |
Ports & interfaces | |
---|---|
Motherboard power connector | 24-pin ATX |
Number of SATA power connectors | 9 |
Peripheral (Molex) power connectors (4-pin) | 3 |
PCI Express power connectors (6+2 pin) | 4 |
Ports & interfaces | |
---|---|
CPU power connector (4+4 pin) | |
ATX Power connector (24-pin) | |
Floppy drive power connector | 1 |
Cabling type | Non-Modular |
Performance | |
---|---|
80 PLUS certification | 80 PLUS Gold |
Purpose | PC |
Power supply unit (PSU) form factor | ATX |
ATX version | 2.3 |
EPS version | 2.92 |
Noise level | 21 dB |
Safety | CB, CE, FCC, UL/CUL, TUV, GOST, CCC, BSMI |
Design | |
---|---|
Product colour | Black |
Cooling type | Active |
Fan diameter | 12 cm |
Number of fans | 1 fan(s) |
Fan location | Top |
On/off switch |
Weight & dimensions | |
---|---|
Width | 140 mm |
Depth | 150 mm |
Height | 86 mm |
Weight | 2.2 kg |
Packaging data | |
---|---|
Package width | 218 mm |
Package depth | 298 mm |
Package height | 96 mm |
Country | Distributor |
---|---|
|
1 distributor(s) |
|
1 distributor(s) |