- Brand : Sparkle Technology
- Product name : SX650TI2048KC
- Product code : SX650TI2048KC
- Category : Graphics Cards
- Data-sheet quality : created/standardized by Icecat
- Product views : 8804
- Info modified on : 19 Nov 2020 09:40:48
-
Long product name Sparkle Technology SX650TI2048KC graphics card NVIDIA GeForce GTX 650 Ti 2 GB GDDR5
:
NVIDIA GeForce GTX 650Ti 928 MHz, 2GB GDDR5 5400 MHz 128-bit, DVI-D, HDMI, VGA, PCIe 3.0 x16
-
Short summary description Sparkle Technology SX650TI2048KC graphics card NVIDIA GeForce GTX 650 Ti 2 GB GDDR5
:
Sparkle Technology SX650TI2048KC, GeForce GTX 650 Ti, 2 GB, GDDR5, 128 bit, 4096 x 2160 pixels, PCI Express 3.0
-
Long summary description Sparkle Technology SX650TI2048KC graphics card NVIDIA GeForce GTX 650 Ti 2 GB GDDR5
:
Sparkle Technology SX650TI2048KC. Graphics processor family: NVIDIA, Graphics processor: GeForce GTX 650 Ti, Processor frequency: 928 MHz. Discrete graphics card memory: 2 GB, Graphics card memory type: GDDR5, Memory bus: 128 bit, Memory clock speed: 5400 MHz. Maximum resolution: 4096 x 2160 pixels. DirectX version: 11, OpenGL version: 4.3, Dual Link DVI. Interface type: PCI Express 3.0. Cooling type: Active